SNV - SN EN 1706
Aluminium and aluminium alloys - Castings - Chemical composition and mechanical properties
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 July 2010 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
This European Standard specifies the chemical composition limits for aluminium casting alloys and mechanical properties of separately cast test pieces for these alloys.
Annex B is included as a guide to the selection of alloys for a specific use or process.
This European Standard is intended to be used in conjunction with EN 576, EN 1559-1, EN 1559-4, EN 1676 and EN ISO 8062-3.
Document History
SN EN 1706
July 1, 2010
Aluminium and aluminium alloys - Castings - Chemical composition and mechanical properties
This European Standard specifies the chemical composition limits for aluminium casting alloys and mechanical properties of separately cast test pieces for these alloys.
Annex B is included as a...
January 1, 1998
Aluminium and aluminium alloys - Castings - Chemical composition and mechanical properties
A description is not available for this item.