SNV - SN EN 14420-7

Hose fittings with clamp units - Part 7: Cam locking couplings

active, Most Current
Organization: SNV
Publication Date: 1 September 2022
Status: active
Page Count: 32
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This document specifies the design, materials, dimensions and marking requirements for cam locking couplings that serve as the link between hoses and connections to transport liquids, solids and gases, except liquid gas and steam.

For all sizes of aluminium cast material couplings and for all couplings of size DN 100, the pressure range is from −0,8 bar to 10 bar in the working temperature range from −20 °C to +65 °C. All other couplings according to this document are capable of operating within the pressure range from 0,8 bar1 to 16 bar in the working temperature range from −20 °C to +65 °C.

1 1 bar = 0,1 MPa.

Document History

SN EN 14420-7
September 1, 2022
Hose fittings with clamp units - Part 7: Cam locking couplings
This document specifies the design, materials, dimensions and marking requirements for cam locking couplings that serve as the link between hoses and connections to transport liquids, solids and...
February 1, 2005
Hose fittings with clamp units - Part 7: Cam locking couplings
A description is not available for this item.
February 1, 2005
Hose fittings with clamp units - Part 7: Cam locking couplings
This European Standard specifies the design, materials, dimensions and marking requirements for cam locking couplings that serve as the link between hoses and connections to transport liquids, solids...

References

Advertisement