SNV - SN EN 14420-7
Hose fittings with clamp units - Part 7: Cam locking couplings
| Organization: | SNV |
| Publication Date: | 1 February 2005 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This European Standard specifies the design, materials,
dimensions and marking requirements for cam locking couplings that
serve as the link between hoses and connections to transport
liquids, solids and gases, except liquid gas and steam. The
couplings are capable of operating the pressure range −0,8
bar1) to 16 bar working pressure (for
aluminium-cast-mater
1) 1 bar = 0,1 MPa.
Document History