FORD WSB-M4D928-A1
POLYCARBONATE + POLYBUTYLENE TEREPHTHALATE BLEND (PC+PBT), MODIFIED MOLDING COMPOUND, RECYCLATE ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 14 July 2010 |
| Status: | active |
| Page Count: | 5 |
scope:
The material defined by this specification is a thermoplastic molding compound based on polycarbonate and polybutylene terephtalate blend, containing a minimum of 25% post consumer material.
Document History
FORD WSB-M4D928-A1
July 14, 2010
POLYCARBONATE + POLYBUTYLENE TEREPHTHALATE BLEND (PC+PBT), MODIFIED MOLDING COMPOUND, RECYCLATE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic molding compound based on polycarbonate and polybutylene terephtalate blend, containing a minimum of 25% post consumer material.
July 18, 2006
POLYCARBONATE + POLYBUTYLENE TEREPHTHALATE BLEND (PC +PBT), MODIFIED MOLDING COMPOUND, RECYCLATE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic molding compound based on polycarbonate and polybutylene terephtalate blend, containing a minimum of 25% post consumer material.
February 23, 1995
POLYCARBONATE + POLYBUTYLENE TEREPHTHALATE BLEND (PC +PBT), MODIFIED MOLDING COMPOUND, RECYCLATE
1. SCOPE The material defined by this specification is a thermoplastic molding compound based on polycarbonate and polybutylene terephtalate blend, containing a minimum of 25 % post consumer material.