FORD WSB-M4D928-A1

POLYCARBONATE + POLYBUTYLENE TEREPHTHALATE BLEND (PC +PBT), MODIFIED MOLDING COMPOUND, RECYCLATE

inactive
Buy Now
Organization: FORD
Publication Date: 23 February 1995
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined by this specification is a thermoplastic molding compound based on polycarbonate and polybutylene terephtalate blend, containing a minimum of 25 % post consumer material.

Document History

July 14, 2010
POLYCARBONATE + POLYBUTYLENE TEREPHTHALATE BLEND (PC+PBT), MODIFIED MOLDING COMPOUND, RECYCLATE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic molding compound based on polycarbonate and polybutylene terephtalate blend, containing a minimum of 25% post consumer material.
July 18, 2006
POLYCARBONATE + POLYBUTYLENE TEREPHTHALATE BLEND (PC +PBT), MODIFIED MOLDING COMPOUND, RECYCLATE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic molding compound based on polycarbonate and polybutylene terephtalate blend, containing a minimum of 25% post consumer material.
FORD WSB-M4D928-A1
February 23, 1995
POLYCARBONATE + POLYBUTYLENE TEREPHTHALATE BLEND (PC +PBT), MODIFIED MOLDING COMPOUND, RECYCLATE
1. SCOPE The material defined by this specification is a thermoplastic molding compound based on polycarbonate and polybutylene terephtalate blend, containing a minimum of 25 % post consumer material.

References

Advertisement