IEC TR 60269-5

Low-voltage fuses – Part 5: Guidance for the application of low-voltage fuses

inactive
Buy Now
Organization: IEC
Publication Date: 1 September 2010
Status: inactive
Page Count: 104
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This technical report, which serves as an application guide for low-voltage fuses, shows how current-limiting fuses are easy to apply to protect today's complex and sensitive electrical and electronic equipment. This guidance specifically covers low-voltage fuses up to 1 000 V a.c. and 1 500 V d.c. designed and manufactured in accordance with IEC 60269 series. This guidance provides important facts about as well as information on the application of fuses.

Document History

December 1, 2020
Low-voltage fuses – Part 5: Guidance for the application of low-voltage fuses
This technical report, which serves as an application guide for low-voltage fuses, shows how current-limiting fuses are easy to apply to protect today's complex and sensitive electrical and...
December 1, 2020
AMENDMENT 1 Low-voltage fuses – Part 5: Guidance for the application of low-voltage fuses
A description is not available for this item.
March 1, 2014
Low-voltage fuses – Part 5: Guidance for the application of low-voltage fuses
A description is not available for this item.
IEC TR 60269-5
September 1, 2010
Low-voltage fuses – Part 5: Guidance for the application of low-voltage fuses
This technical report, which serves as an application guide for low-voltage fuses, shows how current-limiting fuses are easy to apply to protect today's complex and sensitive electrical and...

References

Advertisement