IEC TR 60269-5
Low-voltage fuses – Part 5: Guidance for the application of low-voltage fuses
| Organization: | IEC |
| Publication Date: | 1 December 2020 |
| Status: | active |
| Page Count: | 136 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
scope:
This technical report, which serves as an application guide for low-voltage fuses, shows how current-limiting fuses are easy to apply to protect today's complex and sensitive electrical and electronic equipment. This guidance specifically covers low-voltage fuses up to 1 000 V a.c. and 1 500 V d.c. designed and manufactured in accordance with IEC 60269 series. This guidance provides important facts about as well as information on the application of fuses.
Document History