SNZ - NZS 4512

Fire Detection and Alarm Systems in Buildings

inactive
Organization: SNZ
Publication Date: 20 September 2010
Status: inactive
Page Count: 132
scope:

General

This Standard specifies the requirements for fire detection and alarm systems in buildings. It applies to their design, installation, extension, modification, commissioning, testing and maintenance.

Application

This Standard applies to the following fire alarm systems: (a) Multi-zone (manual or automatic) - see Part 2; (b) Single-zone (manual or automatic) - see Part 3.

Equipment installed to this Standard is intended to operate within the temperature range 0 °C to 40 °C. Special precautions will be necessary for more adverse conditions.

This Standard specifies performance and test requirements for electrical and electronic fire alarm systems. Alternative technologies that do not comply with the specific requirements but give equivalent performance are not necessarily prohibited. In such cases, appraisal testing will need to demonstrate this to the satisfaction of the relevant authority.

Document History

May 13, 2021
Fire detection and alarm systems in buildings
General This standard specifies the requirements for fire detection and alarm systems in buildings. It applies to their design, installation, extension, modification, commissioning, testing,...
NZS 4512
September 20, 2010
Fire Detection and Alarm Systems in Buildings
General This Standard specifies the requirements for fire detection and alarm systems in buildings. It applies to their design, installation, extension, modification, commissioning, testing and...
April 14, 2003
Fire Detection and Alarm Systems in Buildings
A description is not available for this item.
January 1, 1997
Fire Alarm Systems in Buildings
A description is not available for this item.
January 1, 1994
Fire Alarm Systems in Buildings
A description is not available for this item.
January 1, 1981
Automatic fire alarm systems in buildings
A description is not available for this item.

References

Advertisement