ISO 6460-2
Motorcycles - Measurement method for gaseous exhaust emissions and fuel consumption - Part 2: Test cycles and specific test conditions
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 August 2007 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Motorcycles and mopeds): | 43.140 |
| ICS Code (Transport exhaust emissions): | 13.040.50 |
scope:
This part of ISO 6460 defines test cycles for measurement for the gaseous emissions from motorcycles, as well as for determining the fuel consumption of motorcycles as defined in ISO 3833, equipped with a spark ignition engine (four-stroke engine, two-stroke engine or rotary piston engine) or a compression ignition engine.
Document History
December 1, 2014
Motorcycles - Measurement method for gaseous exhaust emissions and fuel consumption - Part 2: Test cycles and specific test conditions
This part of ISO 6460 defines test cycles for measurement for the gaseous exhaust emissions from motorcycles, as well as for determining the fuel consumption of motorcycles as defined in ISO 3833,...
ISO 6460-2
August 1, 2007
Motorcycles - Measurement method for gaseous exhaust emissions and fuel consumption - Part 2: Test cycles and specific test conditions
This part of ISO 6460 defines test cycles for measurement for the gaseous emissions from motorcycles, as well as for determining the fuel consumption of motorcycles as defined in ISO 3833, equipped...