DIN 53504
Testing of rubber - Determination of tensile strength at break, tensile stress at yield, elongation at break and stress values in a tensile test
| Organization: | DIN |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Rubber): | 83.060 |
scope:
The test method specified in this standard serves to determine the tensile strength at break, tensile stress at yield, elongation at break and stress at a given strain of rubber test pieces of specified shape when these are stretched to rupture at a constant rate of traverse.
It is advisable that the full force-extension curve or at least part of it be plotted, since the behaviour of rubber when subjected to tensile stress cannot be adequately characterized by the tensile strength at break and elongation at break.
Document History