ASD-STAN PREN 4691-1

Aerospace series Tie rod with integrated bolts Part 001: Technical specification

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 April 2015
Status: active
Page Count: 54
scope:

This standard specifies the required characteristics, inspection and test methods, qualification and acceptance conditions for rod assemblies with two adjustable ends with integrated bolts, designed to withstand static and dynamic loads possible for interior and substructure in the temperature range from - 55 °C to 85 °C. It is applicable whenever referenced.

For a complete overview see EN 4691-2.

Document History

ASD-STAN PREN 4691-1
April 1, 2015
Aerospace series Tie rod with integrated bolts Part 001: Technical specification
This standard specifies the required characteristics, inspection and test methods, qualification and acceptance conditions for rod assemblies with two adjustable ends with integrated bolts, designed...
October 1, 2012
Aerospace series Tie rod with integrated bolts Part 1: Technical specification
This standard specifies the required characteristics, inspection and test methods, qualification and acceptance conditions for rod assemblies with two adjustable ends with integrated bolts, designed...

References

Advertisement