ASD-STAN - PREN 4691-1
Aerospace series Tie rod with integrated bolts Part 1: Technical specification
| Organization: | ASD-STAN |
| Publication Date: | 1 October 2012 |
| Status: | inactive |
| Page Count: | 49 |
scope:
This standard specifies the required characteristics, inspection and test methods, qualification and acceptance conditions for rod assemblies with two adjustable ends with integrated bolts, designed to withstand static and dynamic loads possible for interior and substructure in the temperature range from - 55 °C to 85 °C. It is applicable whenever referenced
For a complete overview see EN 4691-2.
Document History