FORD ESB-M12G70-A2
BATT, MINERAL FIBER- NEEDLED, THERMAL INSULATION
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 31 October 1978 |
| Status: | inactive |
| Page Count: | 3 |
scope:
1. SCOPE
The material defined by this specification is a soft, flexible sound and thermal insulation batt composed of mineral fibers suitable for high temperature insulation up to 1260°C in non-load bearing areas.
Document History
January 18, 2012
BATT, THERMAL INSULATION, MINERAL FIBER, NEEDLED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a soft, flexible sound and thermal insulation batt composed of mineral fibers suitable for high temperature insulation up to 1260 °C in non-load bearing...
February 16, 2006
BATT, THERMAL INSULATION, MINERAL FIBER, NEEDLED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a soft, flexible sound and thermal insulation batt composed of mineral fibers suitable for high temperature insulation up to 1260 °C in non-load bearing...
FORD ESB-M12G70-A2
October 31, 1978
BATT, MINERAL FIBER- NEEDLED, THERMAL INSULATION
1. SCOPE The material defined by this specification is a soft, flexible sound and thermal insulation batt composed of mineral fibers suitable for high temperature insulation up to 1260°C in non-load...