FORD ESB-M12G70-A2

BATT, THERMAL INSULATION, MINERAL FIBER, NEEDLED ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 18 January 2012
Status: active
Page Count: 3
scope:

The material defined by this specification is a soft, flexible sound and thermal insulation batt composed of mineral fibers suitable for high temperature insulation up to 1260 °C in non-load bearing areas.

 

Document History

FORD ESB-M12G70-A2
January 18, 2012
BATT, THERMAL INSULATION, MINERAL FIBER, NEEDLED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a soft, flexible sound and thermal insulation batt composed of mineral fibers suitable for high temperature insulation up to 1260 °C in non-load bearing...
February 16, 2006
BATT, THERMAL INSULATION, MINERAL FIBER, NEEDLED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a soft, flexible sound and thermal insulation batt composed of mineral fibers suitable for high temperature insulation up to 1260 °C in non-load bearing...
October 31, 1978
BATT, MINERAL FIBER- NEEDLED, THERMAL INSULATION
1. SCOPE The material defined by this specification is a soft, flexible sound and thermal insulation batt composed of mineral fibers suitable for high temperature insulation up to 1260°C in non-load...

References

Advertisement