ISO 7619-1

Rubber, vulcanized or thermoplastic — Determination of indentation hardness — Part 1: Durometer method (Shore hardness)

inactive
Buy Now
Organization: ISO
Publication Date: 1 October 2010
Status: inactive
Page Count: 18
ICS Code (Rubber): 83.060
scope:

This part of ISO 7619 specifies a method for determining the indentation hardness (Shore hardness) of vulcanized or thermoplastic rubber using durometers with the following scales:

- the A scale for rubbers in the normal-hardness range;

- the D scale for rubbers in the high-hardness range;

- the AO scale for rubbers in the low-hardness range and for cellular rubbers;

- the AM scale for thin rubber test pieces in the normal-hardness range.

Document History

March 28, 2017
Rubber, vulcanized or thermoplastic - Determination of indentation hardness - Part 1: Durometer method (Shore hardness)
This document specifies a method for determining the indentation hardness (Shore hardness) of vulcanized or thermoplastic rubber using durometers with the following scales: — the A scale for rubbers...
ISO 7619-1
October 1, 2010
Rubber, vulcanized or thermoplastic — Determination of indentation hardness — Part 1: Durometer method (Shore hardness)
This part of ISO 7619 specifies a method for determining the indentation hardness (Shore hardness) of vulcanized or thermoplastic rubber using durometers with the following scales: — the A scale for...
August 1, 2008
Rubber, vulcanized or thermoplastic — Determination of indentation hardness — Part 1: Durometer method (Shore hardness) AMENDMENT 1: Precision data
A description is not available for this item.
May 15, 2004
Rubber, vulcanized or thermoplastic - Determination of indentation hardness - Part 1: Durometer method (Shore hardness)
A description is not available for this item.

References

Advertisement