CEN - EN 1538
Execution of special geotechnical work - Diaphragm walls
| Organization: | CEN |
| Publication Date: | 1 September 2010 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
scope:
This European Standard establishes general principles for the execution of diaphragm walls as either retaining walls or cut-off walls.
NOTE 1 This standard covers only structures constructed in a trench excavated with a support fluid or in dry conditions, where soil is removed and replaced by concrete or slurry and with wall thickness B ≥ 40 cm.
NOTE 2 Diaphragm walls can be permanent or temporary structures.
NOTE 3 The following types of structure are considered:
a) retaining walls: usually constructed to support the sides of an excavation in the ground. They include:
1) cast in situ concrete diaphragm walls;
2) precast concrete diaphragm walls;
3) reinforced slurry walls;
b) cut-off walls: usually constructed to prevent migration of groundwater, clear or polluted, or of other contaminants present in the ground. They include:
1) slurry walls (possibly with membranes or sheet piles);
2) plastic concrete walls.
NOTE 4 Walls formed shallow vertical trenches (typically excavations with a ratio of depth over thickness D/B less than 5 or D less than 5 m) are not covered by this standard.
Document History