CEN - EN 1991-1-2
Eurocode 1: Actions on structures - Part 1-2: General actions - Actions on structures exposed to fire
| Organization: | CEN |
| Publication Date: | 26 November 2002 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
| ICS Code (Technical aspects): | 91.010.30 |
scope:
(1) The methods given in this Part 1-2 of EN 1991 are applicable to buildings, with a fire load related to the building and its occupancy.
(2) This Part 1-2 of EN 1991 deals with thermal and mechanical actions on structures exposed to fire. It is intended to be used in conjunction with the fire design Parts of prEN 1992 to prEN 1996 and prEN 1999 which give rules for designing structures for fire resistance.
(3) This Part 1-2 o f EN 1991 contains t hermal actions r elated to nominal and p hysically b ased thermal actions. More data and models for physically based thermal actions are given in annexes.
(4) This Part 1-2 of EN 1991 gives general principles and application rules in connection to thermal and mechanical actions to be used in conjunction with EN 1990, EN 1991-1-1, EN 1991-1-3 and EN 1991-1-4.
(5) The assessment of the damage of a structure after a fire, is not covered by the present document.
Document History