CEN - PREN 1991-1-2

Eurocode 1: Actions on structures - Part 1-2: General actions - Actions on structures exposed to fire

pending
Organization: CEN
Publication Date: 1 September 2021
Status: pending
Page Count: 71
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Technical aspects): 91.010.30
scope:

Scope of prEN 1991-1-2

The methods given in this Eurocode are applicable to buildings and civil engineering works, with a fire load related to the building and its occupancy.

prEN 1991-1-2 deals with thermal and mechanical actions on structures exposed to fire. It is intended to be used in conjunction with the fire design Parts of EN 1992 to EN 1996 and EN 1999 which give rules for designing structures for fire resistance.

prEN 1991-1-2 contains thermal actions either nominal or physically based. More data and models for physically based thermal actions are given in annexes.

prEN 1991-1-2 does not cover the assessment of the damage of a structure after a fire.

prEN 1991-1-2 does not cover supplementary requirements concerning, for example:

- the possible installation and maintenance of sprinkler systems;

- conditions on occupancy of building or fire compartment;

- the use of approved insulation and coating materials, including their maintenance.

Assumptions

In addition to the general assumptions of prEN 1990 the following assumptions apply:

- any active and passive fire protection systems taken into account in the design will be adequately maintained;

- the choice of the relevant design fire scenario is made by appropriate qualified and experienced personnel, or is given by the relevant national regulation.

Document History

PREN 1991-1-2
September 1, 2021
Eurocode 1: Actions on structures - Part 1-2: General actions - Actions on structures exposed to fire
Scope of prEN 1991-1-2 The methods given in this Eurocode are applicable to buildings and civil engineering works, with a fire load related to the building and its occupancy. prEN 1991-1-2 deals...
November 26, 2002
Eurocode 1: Actions on structures - Part 1-2: General actions - Actions on structures exposed to fire
(1) The methods given in this Part 1-2 of EN 1991 are applicable to buildings, with a fire load related to the building and its occupancy. (2) This Part 1-2 of EN 1991 deals with thermal and...
November 26, 2002
Eurocode 1: Actions on structures - Part 1-2: General actions - Actions on structures exposed to fire
A description is not available for this item.
November 26, 2002
Eurocode 1: Actions on structures Part 1-2: General actions Actions on structures exposed to fire
A description is not available for this item.

References

Advertisement