DSF/prEN ISO 10893-6
Non-destructive testing of steel tubes - Part 6: Radiographic testing of the weld seam of welded steel tubes for the detection of imperfections (ISO/FDIS 10893-6:2010)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 26 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Welded joints and welds): | 25.160.40 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
scope:
This Part of ISO 10893 specifies the requirements for film based radiographic X-ray testing of the longitudinal or helically (spiral) weld seams of automated fusion arc welded steel tubes for the detection of imperfections. NOTE 1 As an alternative, digital radiographic testing is specified in ISO 10893-7 NOTE 2 This document is also applicable for testing of circular hollow sections
Document History
March 18, 2019
Non-destructive testing of steel tubes – Part 6: Radiographic testing of the weld seam of welded steel tubes for the detection of imperfections (ISO 10893-6:2019)
This document specifies requirements for film-based radiographic X-ray testing of the longitudinal or helical weld seams of automated fusion arc-welded steel tubes for the detection of imperfections....
May 13, 2011
Non-destructive testing of steel tubes - Part 6: Radiographic testing of the weld seam of welded steel tubes for the detection of imperfections
ISO 10893-6:2010 specifies requirements for film-based radiographic X-ray testing of the longitudinal or helical weld seams of automated fusion arc-welded steel tubes for the detection of...
Non-destructive testing of steel tubes – Part 6: Radiographic testing of the weld seam of welded steel tubes for the detection of imperfections (ISO/FDIS 10893-6:2018)
This part of ISO 10893 specifies requirements for film-based radiographic X-ray testing of the longitudinal or helical weld seams of automated fusion arc-welded steel tubes for the detection of...
DSF/prEN ISO 10893-6
Non-destructive testing of steel tubes - Part 6: Radiographic testing of the weld seam of welded steel tubes for the detection of imperfections (ISO/FDIS 10893-6:2010)
This Part of ISO 10893 specifies the requirements for film based radiographic X-ray testing of the longitudinal or helically (spiral) weld seams of automated fusion arc welded steel tubes for the...
Non-destructive testing of steel tubes - Part 6: Radiographic testing of the weld seam of welded steel tubes for the detection of imperfections (ISO/DIS 10893-6:2009)
This Part of ISO 10893 specifies the requirements for film based radiographic X-ray testing of the longitudinal or helically (spiral) weld seams of automated fusion arc welded steel tubes for the...