DSF/FPREN ISO 10893-6

Non-destructive testing of steel tubes – Part 6: Radiographic testing of the weld seam of welded steel tubes for the detection of imperfections (ISO/FDIS 10893-6:2018)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 22
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

This part of ISO 10893 specifies requirements for film-based radiographic X-ray testing of the longitudinal or helical weld seams of automated fusion arc-welded steel tubes for the detection of imperfections. It can also be applicable to the testing of circular hollow sections. NOTE - As an alternative, see ISO 10893-7 for digital radiographic testing.

Document History

March 18, 2019
Non-destructive testing of steel tubes – Part 6: Radiographic testing of the weld seam of welded steel tubes for the detection of imperfections (ISO 10893-6:2019)
This document specifies requirements for film-based radiographic X-ray testing of the longitudinal or helical weld seams of automated fusion arc-welded steel tubes for the detection of imperfections....
May 13, 2011
Non-destructive testing of steel tubes - Part 6: Radiographic testing of the weld seam of welded steel tubes for the detection of imperfections
ISO 10893-6:2010 specifies requirements for film-based radiographic X-ray testing of the longitudinal or helical weld seams of automated fusion arc-welded steel tubes for the detection of...
DSF/FPREN ISO 10893-6
Non-destructive testing of steel tubes – Part 6: Radiographic testing of the weld seam of welded steel tubes for the detection of imperfections (ISO/FDIS 10893-6:2018)
This part of ISO 10893 specifies requirements for film-based radiographic X-ray testing of the longitudinal or helical weld seams of automated fusion arc-welded steel tubes for the detection of...
Non-destructive testing of steel tubes - Part 6: Radiographic testing of the weld seam of welded steel tubes for the detection of imperfections (ISO/FDIS 10893-6:2010)
This Part of ISO 10893 specifies the requirements for film based radiographic X-ray testing of the longitudinal or helically (spiral) weld seams of automated fusion arc welded steel tubes for the...
Non-destructive testing of steel tubes - Part 6: Radiographic testing of the weld seam of welded steel tubes for the detection of imperfections (ISO/DIS 10893-6:2009)
This Part of ISO 10893 specifies the requirements for film based radiographic X-ray testing of the longitudinal or helically (spiral) weld seams of automated fusion arc welded steel tubes for the...
Advertisement