DS/EN ISO 2061

Textiles - Determination of twist in yarns - Direct counting method

inactive
Organization: DS
Publication Date: 1 September 2010
Status: inactive
Page Count: 26
ICS Code (Yarns): 59.080.20
scope:

This International Standard specifies a method for the determination of the direction of twist in yarns, the amount of twist, in terms of turns per unit length, and the change in length on untwisting, by the direct counting method.

Document History

August 6, 2015
Textiles - Determination of twist in yarns - Direct counting method (ISO 2061:2015)
This International Standard specifies a method for the determination of the direction of twist in yarns, the amount of twist, in terms of turns per unit length, and the change in length on...
DS/EN ISO 2061
September 1, 2010
Textiles - Determination of twist in yarns - Direct counting method
This International Standard specifies a method for the determination of the direction of twist in yarns, the amount of twist, in terms of turns per unit length, and the change in length on...
April 2, 1997
Textiles - Determination of twist in yarns - Direct counting method
This Standard specifies a method for the determination of the direction of twist in yarns, the amount of twist in terms of turns per unit length and change in length on untwisting, by the direct...
Textiles - Determination of twist in yarns - Direct counting method (ISO/FDIS 2061:2015)
This International Standard specifies a method for the determination of the direction of twist in yarns, the amount of twist, in terms of turns per unit length, and the change in length on...
Textiles - Determination of twist in yarns - Direct counting method (ISO/FDIS 2061:2010)
This International Standard specifies a method for the determination of the direction of twist in yarns, the amount of twist, in terms of turns per unit length, and the change in length on...
Advertisement