DS/EN ISO 2061

Textiles - Determination of twist in yarns - Direct counting method (ISO 2061:2015)

active, Most Current
Buy Now
Organization: DS
Publication Date: 6 August 2015
Status: active
Page Count: 24
ICS Code (Yarns): 59.080.20
scope:

This International Standard specifies a method for the determination of the direction of twist in yarns, the amount of twist, in terms of turns per unit length, and the change in length on untwisting, by the direct counting method. This International Standard is applicable to a) single yarns (spun and filament), b) plied yarns, and c) cabled yarns. Separate procedures are given for each type of yarn. The method is designed primarily for yarns in packages, but, with special precautions, the procedures can be used for yarns taken from fabrics. It is not suitable for the determination of twist in a monofilament.

Document History

DS/EN ISO 2061
August 6, 2015
Textiles - Determination of twist in yarns - Direct counting method (ISO 2061:2015)
This International Standard specifies a method for the determination of the direction of twist in yarns, the amount of twist, in terms of turns per unit length, and the change in length on...
September 1, 2010
Textiles - Determination of twist in yarns - Direct counting method
This International Standard specifies a method for the determination of the direction of twist in yarns, the amount of twist, in terms of turns per unit length, and the change in length on...
April 2, 1997
Textiles - Determination of twist in yarns - Direct counting method
This Standard specifies a method for the determination of the direction of twist in yarns, the amount of twist in terms of turns per unit length and change in length on untwisting, by the direct...
Textiles - Determination of twist in yarns - Direct counting method (ISO/FDIS 2061:2015)
This International Standard specifies a method for the determination of the direction of twist in yarns, the amount of twist, in terms of turns per unit length, and the change in length on...
Textiles - Determination of twist in yarns - Direct counting method (ISO/FDIS 2061:2010)
This International Standard specifies a method for the determination of the direction of twist in yarns, the amount of twist, in terms of turns per unit length, and the change in length on...
Advertisement