CSA B212
Energy utilization efficiencies of oil-fired furnaces and boilers
| Organization: | CSA |
| Publication Date: | 1 October 2000 |
| Status: | inactive |
| Page Count: | 68 |
scope:
This Standard specifies the methods for determining seasonal energy utilization efficiency (SEUE) and annual fuel utilization efficiency (AFUE) for
(a) oil-fired furnaces having an input of up to and including 66 kW (225 000 Btu/h); and
(b) boilers having an input of up to and including 88 kW (300 000 Btu/h).
The tests contained in this Standard are not intended to represent actual efficiencies realized in the field. These tests provide a standardized method of comparing relative unit performance.
This Standard establishes minimum efficiency levels for oil-fired furnaces and boilers.
This Standard applies to the oil-fired portion of a combination or multifuel burning appliance.
Document History