CSA - B212-00

Energy Utilization Efficiencies of Oil-Fired Furnaces and Boilers

inactive
Organization: CSA
Publication Date: 1 October 2000
Status: inactive
Page Count: 68
scope:

This Standard specifies the methods for determining seasonal energy utilization efficiency (SEUE) and annual fuel utilization efficiency (AFUE) for

(a) oil-fired furnaces having an input of up to and including 66 kW (225,000 Btu/h); and

(b) boilers having an input of up to and including 88 kW (300,000 Btu/h). The tests contained in the Standard are not intended to represent actual efficiencies realized in the field. These tests provide a standardized method of comparing relative unit performance.

This Standard establishes minimum efficiency levels for oil-fired furnaces and boilers.

This Standard applies to the oil-fired portion of a combination or multifuel burning appliance.

Document History

October 1, 2000
Energy utilization efficiencies of oil-fired furnaces and boilers
This Standard specifies the methods for determining seasonal energy utilization efficiency (SEUE) and annual fuel utilization efficiency (AFUE) for (a) oil-fired furnaces having an input of up to...
B212-00
October 1, 2000
Energy Utilization Efficiencies of Oil-Fired Furnaces and Boilers
This Standard specifies the methods for determining seasonal energy utilization efficiency (SEUE) and annual fuel utilization efficiency (AFUE) for (a) oil-fired furnaces having an input of up to...
May 1, 1993
Seasonal Energy Utilization Efficiencies of Oil-Fired Furnaces and Boilers
This Standard specifies the methods for determining seasonal utilization efficiency for oil-fired furnaces having an input of up to and including 66 kw (225,000 Btu/h) and boilers having an input of...

References

Advertisement