FORD WSF-M4D718-A3

POLYCARBONATE (PC) FILM, CLEAR AND TRANSLUCENT ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 10 September 2010
Status: inactive
Page Count: 3
scope:

The material defined by this specification is a clear and/or translucent polycarbonate (PC) film. The film may have polished or textured (stippled) finish and nominal thickness range of 0.25 to 0.75 mm.

Document History

FORD WSF-M4D718-A3
September 10, 2010
POLYCARBONATE (PC) FILM, CLEAR AND TRANSLUCENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a clear and/or translucent polycarbonate (PC) film. The film may have polished or textured (stippled) finish and nominal thickness range of 0.25 to 0.75...
December 8, 2005
POLYCARBONATE (PC) FILM, CLEAR AND TRANSLUCENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a clear and/or translucent polycarbonate (PC) film. The film may have polished or textured (stippled) finish and nominal thickness range of 0.25 to 0.75...
June 15, 1992
POLYCARBONATE (PC) FILM, CLEAR AND TRANSLUCENT
1. SCOPE: The material defined by this specification is a clear and/or translucent polycarbonate (PC) film. The film may have polished or textured (stippled) finish and nominal thickness range of...

References

Advertisement