FORD WSF-M4D718-A3
POLYCARBONATE (PC) FILM, CLEAR AND TRANSLUCENT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 8 December 2005 |
| Status: | inactive |
| Page Count: | 3 |
scope:
The material defined by this specification is a clear and/or translucent polycarbonate (PC) film. The film may have polished or textured (stippled) finish and nominal thickness range of 0.25 to 0.75 mm.
Document History
September 10, 2010
POLYCARBONATE (PC) FILM, CLEAR AND TRANSLUCENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a clear and/or translucent polycarbonate (PC) film. The film may have polished or textured (stippled) finish and nominal thickness range of 0.25 to 0.75...
FORD WSF-M4D718-A3
December 8, 2005
POLYCARBONATE (PC) FILM, CLEAR AND TRANSLUCENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a clear and/or translucent polycarbonate (PC) film. The film may have polished or textured (stippled) finish and nominal thickness range of 0.25 to 0.75...
June 15, 1992
POLYCARBONATE (PC) FILM, CLEAR AND TRANSLUCENT
1. SCOPE: The material defined by this specification is a clear and/or translucent polycarbonate (PC) film. The film may have polished or textured (stippled) finish and nominal thickness range of...