ISO/IEC 23003-2

Information technology - MPEG audio technologies - Part 2: Spatial Audio Object Coding (SAOC)

inactive
Buy Now
Organization: ISO
Publication Date: 1 October 2010
Status: inactive
Page Count: 138
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 23003 specifies the reference model of the Spatial Audio Object Coding (SAOC) technology that is capable of recreating, modifying and rendering a number of audio objects based on a smaller number of transmitted channels and additional parametric data. In the preferred modes of operating the SAOC system, the transmitted signal can be either mono or stereo. The audio objects can be represented by a mono and stereo signal or have the MPEG Surround (MPS) Multi-channel Background Object (MBO) format. The additional parametric data exhibits a significantly lower data rate than required for transmitting all objects individually, making the coding very efficient. At the same time this ensures compatibility of the transmitted signal with legacy devices.

When a multi-channel rendering setup (e.g. a 5.1 loudspeaker setup) is required, the SAOC system acts as a transcoder, converting the additional parametric data to MPS parameters, and interfaces to the MPS decoder that acts as rendering device. For certain rendering setups (e.g. a binaural or plain stereo setup), the SAOC system behaves as a decoder, using its own rendering engine. Another key feature is that the SAOC parametric data from different streams can be merged at parameter level to allow for the combination of SAOC streams, similar to the functionality of a Multi-point Control Unit (MCU).

Document History

December 1, 2018
Information technology - MPEG audio technologies - Part 2: Spatial Audio Object Coding (SAOC)
  This document specifies the reference model of the spatial audio object coding (SAOC) technology that is capable of recreating, modifying and rendering a number of audio objects based on a smaller...
November 1, 2016
Information technology - MPEG audio technologies - Part 2: Spatial Audio Object Coding (SAOC) AMENDMENT 4: SAOC Conformance
A description is not available for this item.
November 1, 2016
Information technology - MPEG audio technologies - Part 2: Spatial Audio Object Coding (SAOC) AMENDMENT 5: SAOC Reference Software
A description is not available for this item.
May 1, 2015
Information technology - MPEG audio technologies - Part 2: Spatial Audio Object Coding (SAOC) AMENDMENT 2: SAOC reference software
A description is not available for this item.
May 1, 2015
Information technology - MPEG audio technologies - Part 2: Spatial Audio Object Coding (SAOC) AMENDMENT 1: SAOC conformance
A description is not available for this item.
March 15, 2015
Information technology - MPEG audio technologies - Part 2: Spatial Audio Object Coding (SAOC) AMENDMENT 3: Dialogue enhancement
A description is not available for this item.
September 1, 2014
Information technology - MPEG audio technologies - Part 2: Spatial Audio Object Coding (SAOC) TECHNICAL CORRIGENDUM 2
A description is not available for this item.
September 1, 2012
Information technology - MPEG audio technologies - Part 2: Spatial Audio Object Coding (SAOC) TECHNICAL CORRIGENDUM 1
A description is not available for this item.
ISO/IEC 23003-2
October 1, 2010
Information technology - MPEG audio technologies - Part 2: Spatial Audio Object Coding (SAOC)
This part of ISO/IEC 23003 specifies the reference model of the Spatial Audio Object Coding (SAOC) technology that is capable of recreating, modifying and rendering a number of audio objects based on...

References

Advertisement