DSF/EN 50363-8/FprAA
Insulating, sheathing and covering materials for low voltage energy cables - Part 8: Halogen-free, thermoplastic sheathing compounds
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free, cross-linked insulating compounds given in Table 1. The relevant test methods are given in EN 60811 series, EN 50267-2 (series), EN 60684-2, EN 50396 and HD 21.14.
Document History
May 4, 2011
Insulating, sheathing and covering materials for low voltage energy cables - Part 8: Halogen-free, thermoplastic sheathing compounds
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free thermoplastic sheathing compound given in Table 1. The relevant test methods for...
March 23, 2006
Insulating, sheathing and covering materials for low voltage energy cables - Part 8: Halogen-free, thermoplastic sheathing compounds
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free, cross-linked insulating compounds given in Table 1. The relevant test methods are given in...
DSF/EN 50363-8/FprAA
Insulating, sheathing and covering materials for low voltage energy cables - Part 8: Halogen-free, thermoplastic sheathing compounds
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free, cross-linked insulating compounds given in Table 1. The relevant test methods are given in...