DS/EN 50363-8

Insulating, sheathing and covering materials for low voltage energy cables - Part 8: Halogen-free, thermoplastic sheathing compounds

active
Organization: DS
Publication Date: 23 March 2006
Status: active
Page Count: 10
ICS Code (Wires): 29.060.10
scope:

This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free, cross-linked insulating compounds given in Table 1. The relevant test methods are given in EN 60811 series, EN 50267-2 (series), EN 60684-2, EN 50396 and HD 21.14.

Document History

May 4, 2011
Insulating, sheathing and covering materials for low voltage energy cables - Part 8: Halogen-free, thermoplastic sheathing compounds
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free thermoplastic sheathing compound given in Table 1. The relevant test methods for...
DS/EN 50363-8
March 23, 2006
Insulating, sheathing and covering materials for low voltage energy cables - Part 8: Halogen-free, thermoplastic sheathing compounds
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free, cross-linked insulating compounds given in Table 1. The relevant test methods are given in...
Insulating, sheathing and covering materials for low voltage energy cables - Part 8: Halogen-free, thermoplastic sheathing compounds
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free, cross-linked insulating compounds given in Table 1. The relevant test methods are given in...
Advertisement