GMNA - GMP.ABS+PC.012
ABS+PC, Heat Stable, Injection Molded, Chrome Plateable
| Organization: | GMNA |
| Publication Date: | 1 September 2010 |
| Status: | inactive |
| Page Count: | 2 |
scope:
This specification covers the properties of a heat stabilized, injection molded acrylonitrile butadiene styrene and polycarbonate.
Paintability. Approved paint systems that can be used on this material are listed in the GM Approved Paint on Parts Systems (GM APOPS) database.
Symbol. The material abbreviation according to ISO 11469 is greater than ABS+PC less than
Typical Application. Typical applications include the following: interior and exterior chrome plateable plastic requiring low temperature impact and low coefficient of thermal expansion.
Document History