GMNA - GMP.ABS+PC.012

ABS+PC, Heat Stable, Injection Molded, Chrome Plateable

inactive
Buy Now
Organization: GMNA
Publication Date: 1 December 2004
Status: inactive
Page Count: 3
scope:

This specification covers the properties of a chrome platable, heat stabilized, high impact ABS (acrylonitrile-butadiene-styrene) plus PC (polycarbonate) blend, pellet form, injection molding plastic resin.

Paintability. Approved paint systems that can be used on this material are listed in the GM Approved Paint on Parts Systems (GM APOPS) database. Criteria for approval of unique plastic/paint systems are also provided.

Symbol. The material abbreviation according to ISO 11469 is

Typical Application. Typical applications include the following: bumper trim, grilles, wheel covers, wheel lips, door hardware, etc.

Limitations. Material approved to this specification shall be limited to materials, which demonstrate the ability to meet GM4372M and/or GM4373M as molded and plated parts.

Document History

September 1, 2010
ABS+PC, Heat Stable, Injection Molded, Chrome Plateable
This specification covers the properties of a heat stabilized, injection molded acrylonitrile butadiene styrene and polycarbonate. Paintability. Approved paint systems that can be used on this...
August 1, 2005
ABS+PC, Heat Stable, Injection Molded, Chrome Plateable
This specification covers the properties of a heat stabilized, injection molded acrylonitrile butadiene styrene and polycarbonate. Paintability. Approved paint systems that can be used on this...
GMP.ABS+PC.012
December 1, 2004
ABS+PC, Heat Stable, Injection Molded, Chrome Plateable
This specification covers the properties of a chrome platable, heat stabilized, high impact ABS (acrylonitrile-butadiene-styrene) plus PC (polycarbonate) blend, pellet form, injection molding plastic...
August 1, 1992
ABS + PC - High Impact, Heat Stabilized, Plating Grade
1 SCOPE. This specification covers the properties of a chrome platable, heat stabihzed, high impact ABS (acrylonivile butadiene styrene) + PC (polycarbonate) blend, pellet form, injection molding...

References

Advertisement