DSF/PREN ISO 10893-8

Non-destructive testing of steel tubes - Part 8: Automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections (ISO/FDIS 10893-8:2010)

inactive
Organization: DS
Status: inactive
Page Count: 22
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Welded joints and welds): 25.160.40
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

This part of ISO 10893 specifies requirements for automated ultrasonic testing for the detection of laminar imperfections a) in the pipe body (full peripheral testing) of seamless and welded, except submerged arc welded (SAW) steel tubes, or b) in the area adjacent to the weld seam of welded steel tubes. and optionally (see 5.4.1) c) at the ends (full peripheral testing) of seamless and welded tubes. NOTE 1 In case of testing in accordance with a) and b), 5.1.2 should be considered. NOTE 2 For welded tubes, an alternative test method for the detection of laminar imperfections in steel strip/plate prior to tube forming, is specified in ISO 10893-9. NOTE 3 This document is also applicable for testing of circular hollow sections.

Document History

June 9, 2020
Non-destructive testing of steel tubes – Part 8: Automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections – Amendment 1: Change acceptance criteria (ISO 10893-8:2011/Amd 1:2020)
ISO 10893-8:2010 specifies requirements for automated ultrasonic testing for the detection of laminar imperfections in the pipe body (full peripheral testing) of seamless and welded, except submerged...
May 13, 2011
Non-destructive testing of steel tubes - Part 8: Automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections
ISO 10893-8:2010 specifies requirements for automated ultrasonic testing for the detection of laminar imperfections in the pipe body (full peripheral testing) of seamless and welded, except submerged...
Non-destructive testing of steel tubes – Part 8: Automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections
ISO 10893-8:2010 specifies requirements for automated ultrasonic testing for the detection of laminar imperfections in the pipe body (full peripheral testing) of seamless and welded, except submerged...
Non-destructive testing of steel tubes - Part 8: Automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections (ISO/DIS 10893-8:2009)
This part of ISO 10893 specifies requirements for automated ultrasonic testing for the detection of laminar imperfections a) in the pipe body (full peripheral testing) of seamless and welded, except...
DSF/PREN ISO 10893-8
Non-destructive testing of steel tubes - Part 8: Automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections (ISO/FDIS 10893-8:2010)
This part of ISO 10893 specifies requirements for automated ultrasonic testing for the detection of laminar imperfections a) in the pipe body (full peripheral testing) of seamless and welded, except...
Advertisement