DS/EN ISO 10893-8
Non-destructive testing of steel tubes – Part 8: Automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections – Amendment 1: Change acceptance criteria (ISO 10893-8:2011/Amd 1:2020)
| Organization: | DS |
| Publication Date: | 9 June 2020 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Welded joints and welds): | 25.160.40 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
scope:
ISO 10893-8:2010 specifies requirements for automated ultrasonic testing for the detection of laminar imperfections in the pipe body (full peripheral testing) of seamless and welded, except submerged arc-welded (SAW) steel tubes, or in the area adjacent to the weld seam of welded steel tubes, and optionally, at the ends (full peripheral testing) of seamless and welded tubes. ISO 10893-8:2010 can also be applicable to the testing of circular hollow sections.
Document History