CEN - EN ISO 14557

Fire-fighting hoses - Rubber and plastics suction hoses and hose assemblies

inactive
Organization: CEN
Publication Date: 1 December 2002
Status: inactive
Page Count: 28
ICS Code (Fire-fighting): 13.220.10
scope:

This European Standard gives requirements and test methods for rubber and plastics suction hoses for fire-fighting purposes.

NOTE 1 All pressures are expressed in megapascals. 1 MPa = 10 bar.

Additional requirements are specified for hose assemblies, that is, hoses with couplings already fitted, where this is carried out by the hose manufacturer (see clause 8).

Type A (Rubber) hoses are intended for use at a minimum temperature of -20 C and Type B (Thermoplastics) hoses are intended for use at a minimum temperature of -10 C.

NOTE 2 Hoses for use at temperatures lower than those specified above can be supplied by agreement between the manufacturer and purchaser. In this case, the low temperature flexibility test (see 6.3) should be carried out at the specified temperature.

Document History

May 1, 2021
Fire-fighting hoses - Rubber and plastics suction hoses and hose assemblies
This document establishes the requirements and test methods for rubber and plastics suction hoses for fire-fighting purposes. These hoses can also be used manually to supply unpressurized water to...
EN ISO 14557
December 1, 2002
Fire-fighting hoses - Rubber and plastics suction hoses and hose assemblies
This European Standard gives requirements and test methods for rubber and plastics suction hoses for fire-fighting purposes. NOTE 1 All pressures are expressed in megapascals. 1 MPa = 10 bar....
December 1, 2002
Fire-fighting hoses - Rubber and plastics suction hoses and hose assemblies
A description is not available for this item.

References

Advertisement