CEN - EN ISO 14557

Fire-fighting hoses - Rubber and plastics suction hoses and hose assemblies

inactive
Organization: CEN
Publication Date: 1 December 2002
Status: inactive
Page Count: 28
ICS Code (Fire-fighting): 13.220.10

Document History

May 1, 2021
Fire-fighting hoses - Rubber and plastics suction hoses and hose assemblies
This document establishes the requirements and test methods for rubber and plastics suction hoses for fire-fighting purposes. These hoses can also be used manually to supply unpressurized water to...
December 1, 2002
Fire-fighting hoses - Rubber and plastics suction hoses and hose assemblies
This European Standard gives requirements and test methods for rubber and plastics suction hoses for fire-fighting purposes. NOTE 1 All pressures are expressed in megapascals. 1 MPa = 10 bar....
EN ISO 14557
December 1, 2002
Fire-fighting hoses - Rubber and plastics suction hoses and hose assemblies
A description is not available for this item.
Advertisement