ISA 75.08.02

Face-to-Face Dimensions for Flanged and Flangeless Rotary Control Valves (Classes 150, 300, and 600)

inactive
Buy Now
Organization: ISA
Publication Date: 1 January 2003
Status: inactive
Page Count: 18
scope:

This standard applies to flanged and flangeless rotary control valves using a full ball or a segment of a ball and other rotary-stem control valves, sizes (20 mm) 3/4 inch through (600 mm) 24 inches for Classes 150 through 600.

This standard is not intended to include butterfly valves.

Purpose

The purpose of this standard is to aid users in their piping designs for flanged and flangeless control valves by providing valve face-to-face dimensions without giving special consideration to the equipment manufacturer to be used.

Document History

January 1, 2003
Face-to-Face Dimensions for Flanged and Flangeless Rotary Control Valves (Classes 150, 300, and 600, and PN 10, PN 16, PN 25, PN 40, PN 63 and PN 100)
This standard applies to flanged and flangeless rotary control valves using a full ball or a segment of a ball and other rotary-stem control valves, sizes (20 mm) 3/4 inch through (600 mm) 24 inches...
ISA 75.08.02
January 1, 2003
Face-to-Face Dimensions for Flanged and Flangeless Rotary Control Valves (Classes 150, 300, and 600)
This standard applies to flanged and flangeless rotary control valves using a full ball or a segment of a ball and other rotary-stem control valves, sizes (20 mm) 3/4 inch through (600 mm) 24 inches...
January 1, 2003
Face-to-Face Dimensions for Flangeless Control Valves (Classes 150, 300, and 600)
This standard applies to flanged and flangeless rotary control valves using a full ball or a segment of a ball and other rotary-stem control valves, sizes (20 mm) 3/4 inch through (600 mm) 24 inches...

References

Advertisement