DLA - SMD-5962-89596 REV A
MICROCIRCUIT, DIGITAL, NMOS, 16-BIT MICROCONTROLLER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 27 August 1990 |
| Status: | inactive |
| Page Count: | 30 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function Clock speed 01 8097BH 16-bit microcontroller 12 MHz
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline Y See figure 1 (68-lead, 1.870" × 1.870" × .106"), leaded chip carrier with unformed leads Z P-AC (68-pin, 1.180" × 1.180" × .345"), pin grid array
Storage temperature - - - - - - - - - - - - - - - - −65°C to +150°C Voltage on any pin with respect to VSS or ANGND (except [E bar][A bar]) - - - - - - - - - - - - - - - −0.3 V dc to +7.0 V dc Voltage from [E bar][A bar] to VSS or ANGND - - - - - - - - - - - −0.3 V dc to +13.0 V dc Power dissipation (PD) - - - - - - - - - - - - - - - 1.5 W Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Case Y - - - - - - - - - - - - - - - - - - - - - - 9°C/W 1/ Case Z - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C
Case operating temperature range (TC) 2/ - - - - - −55°C to +125°C Digital supply voltage range (VCC) - - - - - - - - - 4.5 V dc to 5.5 V dc Analog supply voltage range (VREF) - - - - - - - - - 4.5 V dc to 5.5 V dc Power down supply voltage range (VPD) - - - - - - - - 4.5 V dc to 5.5 V dc Oscillator frequency range (fOSC) - - - - - - - - - - 6 MHz to 12 MHz
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History