NPFC - MIL-DTL-24607

ENAMEL, INTERIOR, NONFLAMING (DRY), CHLORINATED ALKYD RESIN, SEMIGLOSS

inactive
Buy Now
Organization: NPFC
Publication Date: 12 October 2010
Status: inactive
Page Count: 27
scope:

This specification covers a semigloss, chlorinated alkyd resin, interior enamel that does not support combustion or flaming when dry, and is for use on primed, smooth metal, glass reinforced plastic (GRP), wood and plastic/composite surfaces.

intended Use:

This specification covers high grade, air-drying enamels made from an alkyd resin and is intended for use on primed interior surfaces. It is characterized by excellent color and gloss retention,... View More

Document History

July 27, 2021
ENAMEL, INTERIOR, NONFLAMING (DRY), CHLORINATED ALKYD RESIN
This specification covers high grade, air-drying enamels made from an alkyd resin and is intended for use on primed interior surfaces. It is characterized by excellent color and gloss retention, good...
September 10, 2013
ENAMEL, INTERIOR, NONFLAMING (DRY), CHLORINATED ALKYD RESIN, SEMIGLOSS
This specification covers high grade, air-drying enamels made from an alkyd resin and is intended for use on primed interior surfaces. It is characterized by excellent color and gloss retention, good...
MIL-DTL-24607
October 12, 2010
ENAMEL, INTERIOR, NONFLAMING (DRY), CHLORINATED ALKYD RESIN, SEMIGLOSS
This specification covers high grade, air-drying enamels made from an alkyd resin and is intended for use on primed interior surfaces. It is characterized by excellent color and gloss retention, good...
October 23, 2008
ENAMEL, INTERIOR, NONFLAMING (DRY), CHLORINATED ALKYD RESIN, SEMIGLOSS
This specification covers high grade, air-drying enamels made from an alkyd resin and is intended for use on primed interior surfaces. It is characterized by excellent color and gloss retention, good...
September 11, 2006
ENAMEL, INTERIOR, NONFLAMING (DRY), CHLORINATED ALKYD RESIN, SEMIGLOSS (METRIC)
Enamels covered by this specification are intended for application over previously primed or painted surfaces of ships' interior metal bulkheads. The enamels are formulated to provide a...
July 31, 1987
ENAMEL, INTERIOR, NONFLAMING (DRY), CHLORINATED ALKYD RESIN, SEMIGLOSS (METRIC)
This specification covers enamel, interior, nonflaming (dry), chlorinated alkyd resin, semigloss. Enamel shall be of the following colors, as specified (see 6.2.1): (a) Beach-sand, semigloss,...
December 28, 1984
ENAMEL, INTERIOR, NONFLAMING (DRY), CHLORINATED ALKYD RESIN, SEMIGLOSS (METRIC)
A description is not available for this item.
September 30, 1983
ENAMEL, INTERIOR, NONFLAMING (DRY), CHLORINATED ALKYD RESIN, SEMIGLOSS (METRIC)
A description is not available for this item.
December 16, 1981
ENAMEL, INTERIOR, NONFLAMING (DRY), CHLORINATED ALKYD RESIN, SEMIGLOSS (METRIC)
A description is not available for this item.
October 13, 1981
ENAMEL, INTERIOR, NONFLAMING (DRY), CHLORINATED ALKYD RESIN, SEMIGLOSS (METRIC)
This specification covers enamel, interior, nonflaming (dry), chlorinated alkyd resin, semigloss. The enamel is formulated to provide a decorative coating or dry film which, although degraded by...

References

Advertisement