NPFC - MIL-DTL-24607
ENAMEL, INTERIOR, NONFLAMING (DRY), CHLORINATED ALKYD RESIN, SEMIGLOSS
| Organization: | NPFC |
| Publication Date: | 10 September 2013 |
| Status: | active |
| Page Count: | 28 |
scope:
This specification covers enamel that has been formulated to comply with air pollution regulations which allow a maximum volatile organic compound (VOC) content of 250 grams of solvent minus water per liter of paint (2.08 lb/gal) as delivered. This specification covers semigloss, chlorinated alkyd resin, interior enamels that do not support combustion or flaming when dry, and are for use on primed, smooth metal, glass reinforced plastic (GRP), wood and plastic/composite surfaces. This product is supplied in a single can and is used as supplied without thinning.
intended Use:
This specification covers high grade, air-drying enamels made from an alkyd resin and is intended for use on primed interior surfaces. It is characterized by excellent color and gloss retention,... View More
Document History