DSF/FprEN 50525-2-41
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) -- Part 2-41: Cables for general applications - Single core cables with crosslinked silicone rubber insulation
| Organization: | DS |
| Status: | pending |
| Page Count: | 14 |
| ICS Code (Cables): | 29.060.20 |
scope:
EN 50525-2-41 applies to crosslinked elastomeric (silicone rubber) insulated single core cables. The types included are either insulated only, or insulated and braided, or insulated and sheathed. The cables are of rated voltages Uo/U up to and including 300/500 V. The cables are intended for use in fixed installations within high temperature zones. The maximum conductor operating temperature for each of the cables in this standard is 180 °C. NOTE HD 516 contains extensive guidance on the safe use of cables in this standard. This EN 50525-2-41 should be read in conjunction with EN 50525-1, which specifies general requirements.
Document History