DS/EN 50525-2-41

Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) - Part 2-41: Cables for general applications - Single core cables with crosslinked silicone rubber insulation

active, Most Current
Buy Now
Organization: DS
Publication Date: 24 June 2011
Status: active
Page Count: 14
ICS Code (Wires): 29.060.10
scope:

EN 50525-2-41 applies to cross-linked silicone rubber insulated single core cables. The types included are either insulated only, or insulated and braided, or insulated and sheathed.The cables are of rated voltages U0/U up to and including 300/500 V.The cables are intended for use in fixed installations within high temperature zones.The maximum conductor operating temperature for each of the cables in this standard is 180 °C.NOTE HD 516 contains extensive guidance on the safe use of cables in this standard.This EN 50525-2-41 should be read in conjunction with EN 50525-1, which specifies general requirements.

Document History

DS/EN 50525-2-41
June 24, 2011
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) - Part 2-41: Cables for general applications - Single core cables with crosslinked silicone rubber insulation
EN 50525-2-41 applies to cross-linked silicone rubber insulated single core cables. The types included are either insulated only, or insulated and braided, or insulated and sheathed.The cables are of...
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V -- Part 2-41: Cables for general applications - Single core cables with crosslinked silicone rubber insulation
EN 50525-2-41 applies to crosslinked elastomeric (silicone rubber) insulated single core cables. The types included are either insulated only, or insulated and braided, or insulated and sheathed. The...
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) -- Part 2-41: Cables for general applications - Single core cables with crosslinked silicone rubber insulation
EN 50525-2-41 applies to crosslinked elastomeric (silicone rubber) insulated single core cables. The types included are either insulated only, or insulated and braided, or insulated and sheathed. The...

References

Advertisement