DS/HD 22.3 S4/A1
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation -- Part 3: Heat resistant silicone rubber insulated cables
| Organization: | DS |
| Publication Date: | 23 March 2006 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Wires): | 29.060.10 |
scope:
This Part 3 of the HD details the particular specifications for single core silicone rubber insulated cables, with or without silicone rubber sheath, of rated voltage up to and including 300/500 V. Each cable shall comply with the appropriate requirements given in Part 1 and the particular requirements of this part. NOTE The overall dimensions of the cables of this part of HD 22 have been calculated in accordance with EN 60719.
Document History