DS/HD 22.3 S3

Rubber insulated cables of rated voltages up to and including 450/750 V - Part 3: Heat resistant silicone rubber insulated cables

inactive
Organization: DS
Publication Date: 22 October 1997
Status: inactive
Page Count: 16
ICS Code (Wires): 29.060.10
scope:

This part (Part 3) of the HD details the particular specifications for silicone rubber-insulated cables of rated voltage of 300/500V. Each cable shall comply with the appropriate requirements given in Part 1 and the particular requirements of this part. The overall dimensions of the cables of this part of HD 22 have been calculated in accordance with EN 60719

Document History

March 23, 2006
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation -- Part 3: Heat resistant silicone rubber insulated cables
This Part 3 of the HD details the particular specifications for single core silicone rubber insulated cables, with or without silicone rubber sheath, of rated voltage up to and including 300/500 V....
September 17, 2004
Cables of rated voltages up to and including 450/750 V and having crosslinked insulation Part 3: Heat resistant silicone rubber insulated cables
This Part 3 of the HD details the particular specifications for single core silicone rubber insulated cables, with or without silicone rubber sheath, of rated voltage up to and including 300/500 V....
November 22, 1999
Rubber insulated cables of rated voltages up to and including 450/750 V - Part 3: Heat resistant silicone rubber insulated cables
This part (Part 3) of the HD details the particular specifications for silicone rubber-insulated cables of rated voltage of 300/500V. Each cable shall comply with the appropriate requirements given...
DS/HD 22.3 S3
October 22, 1997
Rubber insulated cables of rated voltages up to and including 450/750 V - Part 3: Heat resistant silicone rubber insulated cables
This part (Part 3) of the HD details the particular specifications for silicone rubber-insulated cables of rated voltage of 300/500V. Each cable shall comply with the appropriate requirements given...
Advertisement