DSF/FprEN 50525-2-51

Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) -- Part 2-51: Cables for general applications - Oil resistant control cables with thermoplastic PVC insulation

pending
Organization: DS
Status: pending
Page Count: 17
ICS Code (Cables): 29.060.20
scope:

EN 50525-2-51 applies to oil resistant polyvinyl chloride insulated and sheathed flexible cables. Screened and non-screened types are included. The cables are of rated voltages Uo/U 300/500 V. The cables are intended for the interconnection of manufacturing machines. The maximum conductor operating temperature for the cables in this standard is 70 °C. NOTE HD 516 contains extensive guidance on the safe use of cables in this standard. This EN 50525-2-51 should be read in conjunction with EN 50525-1, which specifies general requirements.

Document History

June 24, 2011
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) - Part 2-51: Cables for general applications - Oil resistant control cables with thermoplastic PVC insulation
This European Standard applies to oil resistant polyvinyl chloride insulated and sheathed flexible cables. Screened and non-screened types are included.The cables are of rated voltages U0/U 300/500...
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V -- Part 2-51: Cables for general applications - Oil resistant control cables with thermoplastic PVC insulation
EN 50525-2-51 applies to oil resistant polyvinyl chloride insulated and sheathed flexible cables. Screened and non-screened types are included. The cables are of rated voltages Uo/U 300/500 V. The...
DSF/FprEN 50525-2-51
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) -- Part 2-51: Cables for general applications - Oil resistant control cables with thermoplastic PVC insulation
EN 50525-2-51 applies to oil resistant polyvinyl chloride insulated and sheathed flexible cables. Screened and non-screened types are included. The cables are of rated voltages Uo/U 300/500 V. The...
Advertisement