DS/EN 50525-2-51

Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) - Part 2-51: Cables for general applications - Oil resistant control cables with thermoplastic PVC insulation

active, Most Current
Buy Now
Organization: DS
Publication Date: 24 June 2011
Status: active
Page Count: 18
ICS Code (Wires): 29.060.10
scope:

This European Standard applies to oil resistant polyvinyl chloride insulated and sheathed flexible cables. Screened and non-screened types are included.The cables are of rated voltages U0/U 300/500 V.The cables are intended for the interconnection of manufacturing machines.The maximum conductor operating temperature for the cables in this standard is 70 °C.NOTE HD 516 contains extensive guidance on the safe use of cables in this standard.This EN 50525-2-51 should be read in conjunction with EN 50525-1, which specifies general requirements.

Document History

DS/EN 50525-2-51
June 24, 2011
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) - Part 2-51: Cables for general applications - Oil resistant control cables with thermoplastic PVC insulation
This European Standard applies to oil resistant polyvinyl chloride insulated and sheathed flexible cables. Screened and non-screened types are included.The cables are of rated voltages U0/U 300/500...
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V -- Part 2-51: Cables for general applications - Oil resistant control cables with thermoplastic PVC insulation
EN 50525-2-51 applies to oil resistant polyvinyl chloride insulated and sheathed flexible cables. Screened and non-screened types are included. The cables are of rated voltages Uo/U 300/500 V. The...
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) -- Part 2-51: Cables for general applications - Oil resistant control cables with thermoplastic PVC insulation
EN 50525-2-51 applies to oil resistant polyvinyl chloride insulated and sheathed flexible cables. Screened and non-screened types are included. The cables are of rated voltages Uo/U 300/500 V. The...

References

Advertisement