DS/HD 21.13 S1/A1
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 13: Oil resistant PVC sheathed cables with two or more conductors
| Organization: | DS |
| Publication Date: | 11 December 2001 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part (part 13) of the HD details the particular specifications for oil resistant polyvinyl chloride insulated and sheathed flexible cables, of rated voltage (Uo/U) up to and including 300/500 V, for a maximum conductor temperature in normal operation of 70 C. All cables shall comply with the appropriate requirements given in Part 1 and the individual types of cable shall comply with the particular requirements of this Part.
Document History