DS/HD 21.13 S1

Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 13: Oil resistant PVC sheathed cables with two or more conductors

inactive
Organization: DS
Publication Date: 22 October 1997
Status: inactive
Page Count: 20
ICS Code (Wires): 29.060.10
scope:

This part (part 13) of the HD details the particular specifications for oil resistant polyvinyl chloride insulated and sheathed flexible cables, of rated voltage (Uo/U) up to and including 300/500 V, for a maximum conductor temperature in normal operation of 70 C. All cables shall comply with the appropriate requirements given in Part 1 and the individual types of cable shall comply with the particular requirements of this Part.

Document History

December 11, 2001
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 13: Oil resistant PVC sheathed cables with two or more conductors
This part (part 13) of the HD details the particular specifications for oil resistant polyvinyl chloride insulated and sheathed flexible cables, of rated voltage (Uo/U) up to and including 300/500 V,...
DS/HD 21.13 S1
October 22, 1997
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 13: Oil resistant PVC sheathed cables with two or more conductors
This part (part 13) of the HD details the particular specifications for oil resistant polyvinyl chloride insulated and sheathed flexible cables, of rated voltage (Uo/U) up to and including 300/500 V,...

References

Advertisement