PIP RESP002

Design of ASME B73.1 and General Purpose Pump Baseplates

inactive
Buy Now
Organization: PIP
Publication Date: 1 October 2010
Status: inactive
Page Count: 14
scope:

This Practice describes minimum requirements for horizontal pump baseplates designed in accordance with ASME B73.1 and PIP RESP73H and for general purpose pump baseplates that are not within the dimensional and performance envelopes of ASME B73.1.

Baseplate dimensional requirements shall be in accordance with ASME B73.1 except for free-standing baseplate designs and general purpose pump baseplates that are not in accordance with ASME B73.1 design.

Purpose

This Practice provides the minimum requirements for ASME B73.1 pump baseplates and baseplates for general purpose pumps.

Comment: The function of a baseplate is to provide a structure under a pump and its driver that maintains alignment between the two components while accepting published piping loads. A pump properly supported and installed improves pump reliability and extends the operating life of such components as bearings, couplings, and seals. 

Document History

July 1, 2023
Design of ASME B73.1 and General Purpose Pump Baseplates
This Practice provides the minimum requirements for ASME B73.1 pump baseplates and baseplates for general purpose pumps. Comment: The function of a baseplate is to provide a structure under a pump...
May 1, 2017
Design of ASME B73.1 and General Purpose Pump Baseplates
This Practice provides the minimum requirements for ASME B73.1 pump baseplates and baseplates for general purpose pumps. Comment: The function of a baseplate is to provide a structure under a pump...
PIP RESP002
October 1, 2010
Design of ASME B73.1 and General Purpose Pump Baseplates
This Practice describes minimum requirements for horizontal pump baseplates designed in accordance with ASME B73.1 and PIP RESP73H and for general purpose pump baseplates that are not within the...
January 1, 2004
Design of ASME B73.1 and General Purpose Pump Baseplates
Baseplate requirements covered in this Practice are for horizontal pump designs described in ASME B73.1M and PIP RESP73H and for general purpose pumps. Baseplate dimensional requirements shall be per...

References

Advertisement