JSA - JIS Z 1528

Pressure sensitive adhesive double coated tapes

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 December 2009
Status: active
Page Count: 10
ICS Code (Packaging materials and accessories): 55.040
ICS Code (Adhesives): 83.180
scope:

This Standard specifies the pressure sensitive adhesive double coated tapes (hereafter referred to as "tapes"), of which both sides of the base material are uniformly coated with pressure sensitive adhesive or which comprise uniform film-typed adhesive, to be used mainly for holding, jointing, sealing objects and so on.

Document History

JIS Z 1528
December 21, 2009
Pressure sensitive adhesive double coated tapes
This Standard specifies the pressure sensitive adhesive double coated tapes (hereafter referred to as "tapes"), of which both sides of the base material are uniformly coated with pressure sensitive...
January 20, 2004
Pressure sensitive adhesive double coated tapes
A description is not available for this item.
January 1, 1991
Pressure Sensitive Adhesive Double Coated Tapes
A description is not available for this item.

References

Advertisement