MODUK - DEF STAN 80-154

Adhesive, Natural Rubber-Resin Grade 1 and Grade 2

inactive
Organization: MODUK
Publication Date: 1 January 1992
Status: inactive
Page Count: 16
scope:

This Defence Standard specifies requirements for two natural rubber-resin adhesives suitable for applications where the joint is required to withstand temperatures within the range -20°C to + 60°C.

The material is suitable for certain applications where a degree of compatibility with explosives is a requirement. However, compatibility with all explosives in all environments has not been established and Design Authorities should seek advice on particular applications from the Defence Research Agency, Fort Halstead, Sevenoaks, Kent TN14 7BP.

Attention is drawn to Defence Standard 13-102; Testing of Materials which are Required to be Compatible with Explosives.

Document History

October 9, 2006
Adhesive, Natural Rubber-Resin
This Defence Standard specifies requirements for a natural rubber-resin adhesive suitable for applications within the temperature range -20°C to +60°C. The material may be suitable for certain...
August 18, 2000
Adhesive, Natural Rubber-Resin
This Defence Standard specifies requirements for a natural rubber-resin adhesive suitable for applications within the temperature range - 20 °C to + 60 °C. The material may be suitable for certain...
DEF STAN 80-154
January 1, 1992
Adhesive, Natural Rubber-Resin Grade 1 and Grade 2
This Defence Standard specifies requirements for two natural rubber-resin adhesives suitable for applications where the joint is required to withstand temperatures within the range -20°C to + 60°C....
Advertisement